Hubbell Incorporated Fiber Optic Patch Panel FEUR06SCM

Description
18.98 INCH W X 8.08 INCH D X 1.74 INCH H SIZE BLACK COLOR SC DUPLEX CONNECTOR TYPE RACK MOUNTING MULTIMODE FIBER TYPE 1U RACK UNIT FINISH POWDER COATED (SURFACE) INCLUDES (3) DUPLEX SC MM BEIGE ADAPTER
Description
18.98 INCH W X 8.08 INCH D X 1.74 INCH H SIZE BLACK COLOR SC DUPLEX CONNECTOR TYPE RACK MOUNTING MULTIMODE FIBER TYPE 1U RACK UNIT FINISH POWDER COATED (SURFACE) INCLUDES (3) DUPLEX SC MM BEIGE ADAPTER

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Panel
FEUR06SCM
Fiber Optic Patch Panel FEUR06SCM
18.98 INCH W X 8.08 INCH D X 1.74 INCH H SIZE BLACK COLOR SC DUPLEX CONNECTOR TYPE RACK MOUNTING MULTIMODE FIBER TYPE 1U RACK UNIT FINISH POWDER COATED (SURFACE) INCLUDES (3) DUPLEX SC MM BEIGE ADAPTER
  • 18.98 INCH W X 8.08 INCH D X 1.74 INCH H SIZE
  • BLACK COLOR
  • SC DUPLEX CONNECTOR TYPE
  • RACK MOUNTING
  • MULTIMODE FIBER TYPE
  • 1U RACK UNIT
  • FINISH POWDER COATED (SURFACE)
  • INCLUDES (3) DUPLEX SC MM BEIGE ADAPTER
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FEUR06SCM
Product Name Fiber Optic Patch Panel
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
48-Port CAT6 Feed-Through Patch Panel, 2U, Unshielded - JPM820A - Black Box
Specs
Port Type RJ Type (Modular) Connector
Ports 48
Height in U 2
View Details