Hubbell Incorporated Fiber Optic Patch Panel FSPKLCDS6YL

Description
16 GAUGE STEEL MATERIAL 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE YELLOW COLOR LC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
16 GAUGE STEEL MATERIAL 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE YELLOW COLOR LC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPKLCDS6YL - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPKLCDS6YL
Fiber Optic Patch Panel FSPKLCDS6YL
16 GAUGE STEEL MATERIAL 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE YELLOW COLOR LC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • 16 GAUGE STEEL MATERIAL
  • 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE
  • YELLOW COLOR
  • LC DUPLEX CONNECTOR TYPE
  • 12 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPKLCDS6YL
Product Name Fiber Optic Patch Panel
Port Type LC
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
CAT5 Telco Patch Panel, 2U, 8-Wire, T568B, 24-Port - JPMT090A - Black Box
Specs
Ports 24
Height in U 2
Cable Specifications Category 5/5E
View Details