Hubbell Lighting, Inc. Floodlight Fixture F-042F8

Description
9 INCH W X 6-7/8 INCH D X 8-1/16 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL KNUCKLE, 1/2 INCH-10 TPI NSPM MOUNTING YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 6 X 7 DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION
Datasheet
Description
9 INCH W X 6-7/8 INCH D X 8-1/16 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL KNUCKLE, 1/2 INCH-10 TPI NSPM MOUNTING YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 6 X 7 DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - F-042F8 - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
F-042F8
Floodlight Fixture F-042F8
9 INCH W X 6-7/8 INCH D X 8-1/16 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL KNUCKLE, 1/2 INCH-10 TPI NSPM MOUNTING YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 6 X 7 DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION
  • 9 INCH W X 6-7/8 INCH D X 8-1/16 INCH H SIZE
  • BRONZE POWDER PAINTED FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • KNUCKLE, 1/2 INCH-10 TPI NSPM MOUNTING
  • YES LAMP INCLUDED
  • COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • NEMA 6 X 7 DISTRIBUTION/BEAM SPREAD
  • 0.6 SQ FT EPA
  • LENS MATERIAL TEMPERED GLASS
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number F-042F8
Product Name Floodlight Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Incandescent/Fluorescent/HID Recessed Trim - 8SRFR/10FSRFR - Hubbell Lighting, Inc.
Specs
Application Commercial
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Fluorescent; Incandescent; Metal Halide
View Details