Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim 8SRFR/10FSRFR

Description
LENS FRAME WITH FRESNEL LENS TYPE GLASS LENS MATERIAL 11-1/8 INCH DIA SIZE LFFQ-H8 SERIES (8SRFR), LFHL-H10 SERIES (10FSRFR) RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION (8SRFR), WET LOCATION (10FSRFR), COMMERCIAL APPLICATION NON-INSULATED CEILING TYPE 8 INCH (8SRFR), 10 INCH (10FSRFR) NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 100 W, A23 200 W INCANDESCENT LAMP TYPE QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE ED17 MEDIUM BASE METAL HALIDE 70/100 W HID LAMP TYPE
Description
LENS FRAME WITH FRESNEL LENS TYPE GLASS LENS MATERIAL 11-1/8 INCH DIA SIZE LFFQ-H8 SERIES (8SRFR), LFHL-H10 SERIES (10FSRFR) RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION (8SRFR), WET LOCATION (10FSRFR), COMMERCIAL APPLICATION NON-INSULATED CEILING TYPE 8 INCH (8SRFR), 10 INCH (10FSRFR) NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 100 W, A23 200 W INCANDESCENT LAMP TYPE QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE ED17 MEDIUM BASE METAL HALIDE 70/100 W HID LAMP TYPE

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 8SRFR/10FSRFR - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
8SRFR/10FSRFR
Incandescent/Fluorescent/HID Recessed Trim 8SRFR/10FSRFR
LENS FRAME WITH FRESNEL LENS TYPE GLASS LENS MATERIAL 11-1/8 INCH DIA SIZE LFFQ-H8 SERIES (8SRFR), LFHL-H10 SERIES (10FSRFR) RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION (8SRFR), WET LOCATION (10FSRFR), COMMERCIAL APPLICATION NON-INSULATED CEILING TYPE 8 INCH (8SRFR), 10 INCH (10FSRFR) NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 100 W, A23 200 W INCANDESCENT LAMP TYPE QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE ED17 MEDIUM BASE METAL HALIDE 70/100 W HID LAMP TYPE
  • LENS FRAME WITH FRESNEL LENS TYPE
  • GLASS LENS MATERIAL
  • 11-1/8 INCH DIA SIZE
  • LFFQ-H8 SERIES (8SRFR), LFHL-H10 SERIES (10FSRFR) RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION (8SRFR), WET LOCATION (10FSRFR), COMMERCIAL APPLICATION
  • NON-INSULATED CEILING TYPE
  • 8 INCH (8SRFR), 10 INCH (10FSRFR) NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 100 W, A23 200 W INCANDESCENT LAMP TYPE
  • QUAD TUBE 18/26 W FLUORESCENT LAMP TYPE
  • ED17 MEDIUM BASE METAL HALIDE 70/100 W HID LAMP TYPE
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 8SRFR/10FSRFR
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details