Hubbell Lighting, Inc. Remote Emergency Light Unit EVODB

Description
ROUND TYPE DIE-CAST ALUMINUM MATERIAL 7.3 INCH DIA X 4.2 INCH H SIZE BLACK FINISH LED LAMP TYPE 3 W LAMP WATTAGE 2 LAMP HEAD(S) LAMP COLOR WHITE LAMP INTENSITY 88 LUMEN PER HEAD INCLUDES MOUNTING PLATE APPLICATION OUTDOOR EVO MODEL
Datasheet
Description
ROUND TYPE DIE-CAST ALUMINUM MATERIAL 7.3 INCH DIA X 4.2 INCH H SIZE BLACK FINISH LED LAMP TYPE 3 W LAMP WATTAGE 2 LAMP HEAD(S) LAMP COLOR WHITE LAMP INTENSITY 88 LUMEN PER HEAD INCLUDES MOUNTING PLATE APPLICATION OUTDOOR EVO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - EVODB - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
EVODB
Remote Emergency Light Unit EVODB
ROUND TYPE DIE-CAST ALUMINUM MATERIAL 7.3 INCH DIA X 4.2 INCH H SIZE BLACK FINISH LED LAMP TYPE 3 W LAMP WATTAGE 2 LAMP HEAD(S) LAMP COLOR WHITE LAMP INTENSITY 88 LUMEN PER HEAD INCLUDES MOUNTING PLATE APPLICATION OUTDOOR EVO MODEL
  • ROUND TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 7.3 INCH DIA X 4.2 INCH H SIZE
  • BLACK FINISH
  • LED LAMP TYPE
  • 3 W LAMP WATTAGE
  • 2 LAMP HEAD(S)
  • LAMP COLOR WHITE LAMP INTENSITY 88 LUMEN PER HEAD
  • INCLUDES MOUNTING PLATE
  • APPLICATION OUTDOOR
  • EVO MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number EVODB
Product Name Remote Emergency Light Unit
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Light Unit - CVEC100-12V - Hubbell Lighting, Inc.
Specs
Lamp Type Incandescent
Voltage 120 to 277 volts
Wattage 100 watts
View Details