UNIVERSAL TYPE
16-7/8 INCH L X 5-3/4 INCH W X 13-7/8 INCH H SIZE
WHITE FINISH
INJECTION MOLDED HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
T5 INCANDESCENT LAMP TYPE
100 W LAMP WATTAGE
LEAD ACID BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
12 V DC VOLTAGE RATING
100 W 1.5 HR, 76 W 2 HR, 54 W 3 HR, 44 W 4 HR WATT HOUR RATING
2 LAMP HEAD(S)
CLEARVIEW[TM] BRAND
POWER RATING 0.32/0.14 AMPERE AT 120/277 VAC
INPUT WATTAGE 39 W AT 120 VAC, 28 W AT 277 VAC
TEMPERATURE RATING 68 TO 86 DEG F
CVEC MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
UNIVERSAL TYPE
16-7/8 INCH L X 5-3/4 INCH W X 13-7/8 INCH H SIZE
WHITE FINISH
INJECTION MOLDED HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
T5 INCANDESCENT LAMP TYPE
100 W LAMP WATTAGE
LEAD ACID BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
12 V DC VOLTAGE RATING
100 W 1.5 HR, 76 W 2 HR, 54 W 3 HR, 44 W 4 HR WATT HOUR RATING
2 LAMP HEAD(S)
CLEARVIEW[TM] BRAND
POWER RATING 0.32/0.14 AMPERE AT 120/277 VAC
INPUT WATTAGE 39 W AT 120 VAC, 28 W AT 277 VAC
TEMPERATURE RATING 68 TO 86 DEG F
CVEC MODEL
UNIVERSAL TYPE
16-7/8 INCH L X 5-3/4 INCH W X 13-7/8 INCH H SIZE
WHITE FINISH
INJECTION MOLDED HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
T5 INCANDESCENT LAMP TYPE
100 W LAMP WATTAGE
LEAD ACID BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
12 V DC VOLTAGE RATING
100 W 1.5 HR, 76 W 2 HR, 54 W 3 HR, 44 W 4 HR WATT HOUR RATING
2 LAMP HEAD(S)
CLEARVIEW[TM] BRAND
POWER RATING 0.32/0.14 AMPERE AT 120/277 VAC
INPUT WATTAGE 39 W AT 120 VAC, 28 W AT 277 VAC
TEMPERATURE RATING 68 TO 86 DEG F
CVEC MODEL
UNIVERSAL TYPE
16-7/8 INCH L X 5-3/4 INCH W X 13-7/8 INCH H SIZE
WHITE FINISH
INJECTION MOLDED HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
T5 INCANDESCENT LAMP TYPE
100 W LAMP WATTAGE
LEAD ACID BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
12 V DC VOLTAGE RATING
100 W 1.5 HR, 76 W 2 HR, 54 W 3 HR, 44 W 4 HR WATT HOUR RATING