Hubbell Lighting, Inc. Area/Roadway Light DDS-65F

Description
UL 1598, UL (CANADA AND US) APPROVAL 24 INCH CURVED ALUMINUM ARM MOUNTING COMPACT FLUORESCENT LAMP TYPE 65 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD OPTICAL DIAMETER 12 INCH KIT CONTENTS 1-1/4 INCH PIPE ARM, LAMP, 120 V PHOTOCONTROL, MOUNTING HARDWARE DD MODEL
Datasheet
Description
UL 1598, UL (CANADA AND US) APPROVAL 24 INCH CURVED ALUMINUM ARM MOUNTING COMPACT FLUORESCENT LAMP TYPE 65 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD OPTICAL DIAMETER 12 INCH KIT CONTENTS 1-1/4 INCH PIPE ARM, LAMP, 120 V PHOTOCONTROL, MOUNTING HARDWARE DD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - DDS-65F - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
DDS-65F
Area/Roadway Light DDS-65F
UL 1598, UL (CANADA AND US) APPROVAL 24 INCH CURVED ALUMINUM ARM MOUNTING COMPACT FLUORESCENT LAMP TYPE 65 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCONTROL CONTROL TYPE WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD OPTICAL DIAMETER 12 INCH KIT CONTENTS 1-1/4 INCH PIPE ARM, LAMP, 120 V PHOTOCONTROL, MOUNTING HARDWARE DD MODEL
  • UL 1598, UL (CANADA AND US) APPROVAL
  • 24 INCH CURVED ALUMINUM ARM MOUNTING
  • COMPACT FLUORESCENT LAMP TYPE
  • 65 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • TWIST LOCK PHOTOCONTROL CONTROL TYPE
  • WIDE, UNIFORM DISTRIBUTION/BEAM SPREAD
  • OPTICAL DIAMETER 12 INCH
  • KIT CONTENTS 1-1/4 INCH PIPE ARM, LAMP, 120 V PHOTOCONTROL, MOUNTING HARDWARE
  • DD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number DDS-65F
Product Name Area/Roadway Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Outdoor Ceiling Light - BRF-01 - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Fixture Type Ceiling Fixtures
Lamp Type Fluorescent
Voltage 120 to 277 volts
View Details