Hubbell Lighting, Inc. Outdoor Ceiling Light BRF-01

Description
ROUND TYPE 5-1/2 INCH X 9-1/2 INCH X 10-1/8 INCH SIZE BRONZE FINISH UL (CANADA AND US), CSA APPROVAL YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 28 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 VAC LAMP/BALLAST VOLTAGE BOROSILICATE GLASS REFRACTOR/LENS TYPE EUROLUXE[R] BRAND
Datasheet
Description
ROUND TYPE 5-1/2 INCH X 9-1/2 INCH X 10-1/8 INCH SIZE BRONZE FINISH UL (CANADA AND US), CSA APPROVAL YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 28 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 VAC LAMP/BALLAST VOLTAGE BOROSILICATE GLASS REFRACTOR/LENS TYPE EUROLUXE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - BRF-01 - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Ceiling Light
BRF-01
Outdoor Ceiling Light BRF-01
ROUND TYPE 5-1/2 INCH X 9-1/2 INCH X 10-1/8 INCH SIZE BRONZE FINISH UL (CANADA AND US), CSA APPROVAL YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE 28 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 VAC LAMP/BALLAST VOLTAGE BOROSILICATE GLASS REFRACTOR/LENS TYPE EUROLUXE[R] BRAND
  • ROUND TYPE
  • 5-1/2 INCH X 9-1/2 INCH X 10-1/8 INCH SIZE
  • BRONZE FINISH
  • UL (CANADA AND US), CSA APPROVAL
  • YES LAMP INCLUDED
  • COMPACT FLUORESCENT LAMP TYPE
  • 28 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 VAC LAMP/BALLAST VOLTAGE
  • BOROSILICATE GLASS REFRACTOR/LENS TYPE
  • EUROLUXE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number BRF-01
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Fluorescent Strip Light - CH1.5-115-L120 - Hubbell Lighting, Inc.
Specs
Lamp Type Fluorescent
Features Ballast Included
Voltage 120 volts
View Details