Hubbell Lighting, Inc. Incandescent Recessed Housing DBX

Description
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE UNIVERSAL JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 2-1/2 INCH SIZE 10-3/4 INCH L X 7-7/8 INCH W VOLTAGE RATING 120 V
Datasheet
Description
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE UNIVERSAL JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 2-1/2 INCH SIZE 10-3/4 INCH L X 7-7/8 INCH W VOLTAGE RATING 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - DBX - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Recessed Housing
DBX
Incandescent Recessed Housing DBX
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE UNIVERSAL JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 2-1/2 INCH SIZE 10-3/4 INCH L X 7-7/8 INCH W VOLTAGE RATING 120 V
  • 7-1/2 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CUL APPROVAL
  • COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
  • GALVANIZED STEEL HOUSING MATERIAL
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • UNIVERSAL JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • LITEBOX[R] BRAND
  • MAXIMUM CEILING THICKNESS 2-1/2 INCH
  • SIZE 10-3/4 INCH L X 7-7/8 INCH W
  • VOLTAGE RATING 120 V
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number DBX
Product Name Incandescent Recessed Housing
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Incandescent Recessed Housing - IBX5 - Hubbell Lighting, Inc.
Specs
Application Commercial; Residential
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Incandescent
View Details