7-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
A19/PAR30/BR30/PAR30
L LAMP TYPE
75/50 W (PAR30), 65 W (BR30), 40 W (A19), 50 W (PAR30L) LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
5-1/4 INCH CEILING OPENING SIZE
AIRTIGHT
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 2 INCH
VOLTAGE RATING 120 V
Hubbell Lighting, Inc.
Done
Description
7-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
A19/PAR30/BR30/PAR30
L LAMP TYPE
75/50 W (PAR30), 65 W (BR30), 40 W (A19), 50 W (PAR30L) LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
5-1/4 INCH CEILING OPENING SIZE
AIRTIGHT
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 2 INCH
VOLTAGE RATING 120 V
7-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
A19/PAR30/BR30/PAR30
L LAMP TYPE
75/50 W (PAR30), 65 W (BR30), 40 W (A19), 50 W (PAR30L) LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
5-1/4 INCH CEILING OPENING SIZE
AIRTIGHT
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 2 INCH
VOLTAGE RATING 120 V