Hubbell Lighting, Inc. Emergency Light Unit CVEC50

Description
UNIVERSAL TYPE 16-7/8 INCH L X 5-3/4 INCH W X 13-7/8 INCH H SIZE WHITE FINISH INJECTION MOLDED HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL T5 INCANDESCENT LAMP TYPE 50 W LAMP WATTAGE LEAD ACID BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 50 W 1.5 HR, 38 W 2 HR, 25 W 3 HR, 20 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) CLEARVIEW[TM] BRAND POWER RATING 0.17/0.8 AMPERE AT 120/277 VAC INPUT WATTAGE 20 W AT 120/277 VAC TEMPERATURE RATING 68 TO 86 DEG F CVEC MODEL
Datasheet
Description
UNIVERSAL TYPE 16-7/8 INCH L X 5-3/4 INCH W X 13-7/8 INCH H SIZE WHITE FINISH INJECTION MOLDED HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL T5 INCANDESCENT LAMP TYPE 50 W LAMP WATTAGE LEAD ACID BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 50 W 1.5 HR, 38 W 2 HR, 25 W 3 HR, 20 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) CLEARVIEW[TM] BRAND POWER RATING 0.17/0.8 AMPERE AT 120/277 VAC INPUT WATTAGE 20 W AT 120/277 VAC TEMPERATURE RATING 68 TO 86 DEG F CVEC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - CVEC50 - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
CVEC50
Emergency Light Unit CVEC50
UNIVERSAL TYPE 16-7/8 INCH L X 5-3/4 INCH W X 13-7/8 INCH H SIZE WHITE FINISH INJECTION MOLDED HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL T5 INCANDESCENT LAMP TYPE 50 W LAMP WATTAGE LEAD ACID BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 50 W 1.5 HR, 38 W 2 HR, 25 W 3 HR, 20 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) CLEARVIEW[TM] BRAND POWER RATING 0.17/0.8 AMPERE AT 120/277 VAC INPUT WATTAGE 20 W AT 120/277 VAC TEMPERATURE RATING 68 TO 86 DEG F CVEC MODEL
  • UNIVERSAL TYPE
  • 16-7/8 INCH L X 5-3/4 INCH W X 13-7/8 INCH H SIZE
  • WHITE FINISH
  • INJECTION MOLDED HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • T5 INCANDESCENT LAMP TYPE
  • 50 W LAMP WATTAGE
  • LEAD ACID BATTERY TYPE
  • UV STABLE
  • ROUND HEAD STYLE
  • 120/277 VAC AT 60 HZ AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 50 W 1.5 HR, 38 W 2 HR, 25 W 3 HR, 20 W 4 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • CLEARVIEW[TM] BRAND
  • POWER RATING 0.17/0.8 AMPERE AT 120/277 VAC
  • INPUT WATTAGE 20 W AT 120/277 VAC
  • TEMPERATURE RATING 68 TO 86 DEG F
  • CVEC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CVEC50
Product Name Emergency Light Unit
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Surface Landscape Light - GN-AB - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Lamp Type LED
Voltage 12 volts
Lighting Fixture Dimensions 5.1 Inch Dia x 17.5 Inch H
View Details