Hubbell Lighting, Inc. Surface Landscape Light GN-AB

Description
GREENVILLE TYPE DIE-CAST ALUMINUM MATERIAL 5.1 INCH DIA X 17.5 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL POLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
Datasheet
Description
GREENVILLE TYPE DIE-CAST ALUMINUM MATERIAL 5.1 INCH DIA X 17.5 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL POLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - GN-AB - Hubbell Lighting, Inc.
Greenville, SC, USA
Surface Landscape Light
GN-AB
Surface Landscape Light GN-AB
GREENVILLE TYPE DIE-CAST ALUMINUM MATERIAL 5.1 INCH DIA X 17.5 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL POLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
  • GREENVILLE TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 5.1 INCH DIA X 17.5 INCH H SIZE
  • ANTIQUE BRONZE FINISH
  • UL APPROVAL
  • POLE MOUNTING
  • LED LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • LIGHTSCAPER[R] BRAND
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number GN-AB
Product Name Surface Landscape Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Recessed Ceiling Troffer - JT822-232U6G-FSA12-E120 - Hubbell Lighting, Inc.
Specs
Fixture Type Ceiling Fixtures; Recessed
Features Ballast Included
Voltage 120 volts
View Details