Hubbell Incorporated Standard AC Switch CSB115BAL

Description
TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE ALMOND COLOR SINGLE POLE OPERATION TYPE UL FS WS 896-E, CSA, NOM APPROVAL COMMERCIAL, OFFICE, RETAIL SPACES APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING BRYANT[R] BRAND CSB MODEL
Datasheet
Description
TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE ALMOND COLOR SINGLE POLE OPERATION TYPE UL FS WS 896-E, CSA, NOM APPROVAL COMMERCIAL, OFFICE, RETAIL SPACES APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING BRYANT[R] BRAND CSB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CSB115BAL - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
CSB115BAL
Standard AC Switch CSB115BAL
TOGGLE TYPE NYLON TOGGLE MATERIAL 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE ALMOND COLOR SINGLE POLE OPERATION TYPE UL FS WS 896-E, CSA, NOM APPROVAL COMMERCIAL, OFFICE, RETAIL SPACES APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING BACK, SIDE WIRING BRYANT[R] BRAND CSB MODEL
  • TOGGLE TYPE
  • NYLON TOGGLE MATERIAL
  • 1.3 INCH W X 1.11 INCH D X 4.06 INCH H SIZE
  • ALMOND COLOR
  • SINGLE POLE OPERATION TYPE
  • UL FS WS 896-E, CSA, NOM APPROVAL
  • COMMERCIAL, OFFICE, RETAIL SPACES APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 1/2 HP AT 120 V, 2 HP AT 240 V POWER RATING
  • BACK, SIDE WIRING
  • BRYANT[R] BRAND
  • CSB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number CSB115BAL
Product Name Standard AC Switch
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2651542 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details