The CX162S163LS Lighting Control Panel from Quarktwin Technology Ltd. is designed for efficient lighting management in commercial applications. It features two relay panel sizes, accommodating either 16 or 24 relay spaces, and supports various relay types including 20A and 30A options. The panel includes an LCD user interface with a keypad for easy programming and configuration, allowing for 365-day scheduling with up to 64 programmable scenarios. This product is equipped with 20 programmable dry contact inputs for the 16 relay panel and 30 for the 24 relay panel, enabling integration with low voltage switches, photocells, or motion sensors. The control panel operates on a voltage range of 120-277VAC and is certified to UL916, UL924, and cUL standards. It also offers a five-year limited warranty, ensuring reliability and support for users. The CX162S163LS is suitable for interior environments with operating temperatures from 0° to 50°C and relative humidity levels of 10% to 90%.
Lighting Control Panel (Secondary) 120 ~ 277VAC SPST-NO, Latching
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | CX162S163LS |
| Product Name | Lighting Control |