HEAVY DUTY NARROW CHANNEL TYPE
96 INCH
3-3/16 INCH
3-7/16 INCH
4 FT LAMP LENGTH
8 FT NOMINAL LENGTH
ELECTRONIC, INSTANT START BALLAST TYPE
1 LAMP(S)
32T8 LAMP TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
APPROVAL UL 1598, CUL, CSA
LAMP WATTAGE 32/30/28/25 W
HOUSING MATERIAL DIE FORMED STEEL
FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL
CH MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
HEAVY DUTY NARROW CHANNEL TYPE
96 INCH
3-3/16 INCH
3-7/16 INCH
4 FT LAMP LENGTH
8 FT NOMINAL LENGTH
ELECTRONIC, INSTANT START BALLAST TYPE
1 LAMP(S)
32T8 LAMP TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
APPROVAL UL 1598, CUL, CSA
LAMP WATTAGE 32/30/28/25 W
HOUSING MATERIAL DIE FORMED STEEL
FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL
CH MODEL
HEAVY DUTY NARROW CHANNEL TYPE
96 INCH
3-3/16 INCH
3-7/16 INCH
4 FT LAMP LENGTH
8 FT NOMINAL LENGTH
ELECTRONIC, INSTANT START BALLAST TYPE
1 LAMP(S)
32T8 LAMP TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
APPROVAL UL 1598, CUL, CSA
LAMP WATTAGE 32/30/28/25 W
HOUSING MATERIAL DIE FORMED STEEL
FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL
CH MODEL
HEAVY DUTY NARROW CHANNEL TYPE
96 INCH
3-3/16 INCH
3-7/16 INCH
4 FT LAMP LENGTH
8 FT NOMINAL LENGTH
ELECTRONIC, INSTANT START BALLAST TYPE
1 LAMP(S)
32T8 LAMP TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
APPROVAL UL 1598, CUL, CSA
LAMP WATTAGE 32/30/28/25 W
HOUSING MATERIAL DIE FORMED STEEL
FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL