98 13/16 INCH
13 3/8 INCH
6 1/8 INCH
8 FT LAMP LENGTH
8 FT NOMINAL LENGTH
ELECTRONIC BALLAST TYPE
2 LAMP(S)
32T8 LAMP TYPE
120/277 V LAMP/BALLAST VOLTAGE
APPROVAL UL
KL MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
98 13/16 INCH
13 3/8 INCH
6 1/8 INCH
8 FT LAMP LENGTH
8 FT NOMINAL LENGTH
ELECTRONIC BALLAST TYPE
2 LAMP(S)
32T8 LAMP TYPE
120/277 V LAMP/BALLAST VOLTAGE
APPROVAL UL
KL MODEL
98 13/16 INCH
13 3/8 INCH
6 1/8 INCH
8 FT LAMP LENGTH
8 FT NOMINAL LENGTH
ELECTRONIC BALLAST TYPE
2 LAMP(S)
32T8 LAMP TYPE
120/277 V LAMP/BALLAST VOLTAGE
APPROVAL UL
KL MODEL