Hubbell Lighting, Inc. Remote Emergency Light Unit C1D2TR-12V8W

Description
ROUND TYPE BLACK FINISH UL 3R, UL 844 APPROVAL PAR36 SEALED BEAM HALOGEN LAMP TYPE 8 W LAMP WATTAGE 12 V LAMP VOLTAGE 2 LAMP HEAD(S) LEFT SIDE HUB APPLICATION DAMP, WET LOCATION IPS MODEL
Datasheet
Description
ROUND TYPE BLACK FINISH UL 3R, UL 844 APPROVAL PAR36 SEALED BEAM HALOGEN LAMP TYPE 8 W LAMP WATTAGE 12 V LAMP VOLTAGE 2 LAMP HEAD(S) LEFT SIDE HUB APPLICATION DAMP, WET LOCATION IPS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - C1D2TR-12V8W - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
C1D2TR-12V8W
Remote Emergency Light Unit C1D2TR-12V8W
ROUND TYPE BLACK FINISH UL 3R, UL 844 APPROVAL PAR36 SEALED BEAM HALOGEN LAMP TYPE 8 W LAMP WATTAGE 12 V LAMP VOLTAGE 2 LAMP HEAD(S) LEFT SIDE HUB APPLICATION DAMP, WET LOCATION IPS MODEL
  • ROUND TYPE
  • BLACK FINISH
  • UL 3R, UL 844 APPROVAL
  • PAR36 SEALED BEAM HALOGEN LAMP TYPE
  • 8 W LAMP WATTAGE
  • 12 V LAMP VOLTAGE
  • 2 LAMP HEAD(S)
  • LEFT SIDE HUB
  • APPLICATION DAMP, WET LOCATION
  • IPS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number C1D2TR-12V8W
Product Name Remote Emergency Light Unit
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Incandescent/Fluorescent/HID Recessed Trim - 9DOPL - Hubbell Lighting, Inc.
Specs
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Fluorescent; Incandescent; Metal Halide
View Details