Hubbell Lighting, Inc. Fluorescent Strip Light CH1.5-115-L120

Description
HEAVY DUTY NARROW CHANNEL TYPE 18 INCH 3-3/16 INCH 3-7/16 INCH 18 INCH LAMP LENGTH 18 INCH NOMINAL LENGTH LPF BALLAST TYPE 1 LAMP(S) 15T12 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 15 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL CH MODEL
Datasheet
Description
HEAVY DUTY NARROW CHANNEL TYPE 18 INCH 3-3/16 INCH 3-7/16 INCH 18 INCH LAMP LENGTH 18 INCH NOMINAL LENGTH LPF BALLAST TYPE 1 LAMP(S) 15T12 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 15 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Strip Light - CH1.5-115-L120 - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Strip Light
CH1.5-115-L120
Fluorescent Strip Light CH1.5-115-L120
HEAVY DUTY NARROW CHANNEL TYPE 18 INCH 3-3/16 INCH 3-7/16 INCH 18 INCH LAMP LENGTH 18 INCH NOMINAL LENGTH LPF BALLAST TYPE 1 LAMP(S) 15T12 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 15 W HOUSING MATERIAL DIE FORMED STEEL FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL CH MODEL
  • HEAVY DUTY NARROW CHANNEL TYPE
  • 18 INCH
  • 3-3/16 INCH
  • 3-7/16 INCH
  • 18 INCH LAMP LENGTH
  • 18 INCH NOMINAL LENGTH
  • LPF BALLAST TYPE
  • 1 LAMP(S)
  • 15T12 LAMP TYPE
  • 120 V LAMP/BALLAST VOLTAGE
  • APPROVAL UL 1598, CUL, CSA
  • LAMP WATTAGE 15 W
  • HOUSING MATERIAL DIE FORMED STEEL
  • FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CH1.5-115-L120
Product Name Fluorescent Strip Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Fluorescent Recessed Housing - CFT932HEB - Hubbell Lighting, Inc.
Specs
Application Commercial; Scientific / Medical / Dental
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Fluorescent
View Details