LOW PROFILE, WIDE TYPE
BAKED WHITE ENAMEL FINISH
8-5/16 INCH
2-7/8 INCH
2 FOOT LAMP LENGTH
2 FOOT NOMINAL LENGTH
ELECTRONIC INSTANT START BALLAST TYPE
2 LAMP(S)
17T8 LAMP TYPE
17 WATT LAMP WATTAGE
DIE-EMBOSSED HEAVY GAUGE STEEL HOUSING MATERIAL
120 TO 277 VOLT AC LAMP/BALLAST VOLTAGE
CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE
APPROVAL UL 1598, CUL, CSA, NYC
AWN MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
LOW PROFILE, WIDE TYPE
BAKED WHITE ENAMEL FINISH
8-5/16 INCH
2-7/8 INCH
2 FOOT LAMP LENGTH
2 FOOT NOMINAL LENGTH
ELECTRONIC INSTANT START BALLAST TYPE
2 LAMP(S)
17T8 LAMP TYPE
17 WATT LAMP WATTAGE
DIE-EMBOSSED HEAVY GAUGE STEEL HOUSING MATERIAL
120 TO 277 VOLT AC LAMP/BALLAST VOLTAGE
CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE
APPROVAL UL 1598, CUL, CSA, NYC
AWN MODEL
LOW PROFILE, WIDE TYPE
BAKED WHITE ENAMEL FINISH
8-5/16 INCH
2-7/8 INCH
2 FOOT LAMP LENGTH
2 FOOT NOMINAL LENGTH
ELECTRONIC INSTANT START BALLAST TYPE
2 LAMP(S)
17T8 LAMP TYPE
17 WATT LAMP WATTAGE
DIE-EMBOSSED HEAVY GAUGE STEEL HOUSING MATERIAL
120 TO 277 VOLT AC LAMP/BALLAST VOLTAGE
CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE
APPROVAL UL 1598, CUL, CSA, NYC
AWN MODEL