Hubbell Lighting, Inc.Low Voltage Track HeadAKTTCF BL
Description
DIE-CAST ALUMINUM MATERIAL
5 INCH DIA X 6-7/8 INCH L SIZE
BAKED ENAMEL BLACK FINISH
9-1/2 INCH MAX. EXTENSION
CSA APPROVAL
PAR38 45 TO 150 W/BR40 75 TO 150 W/PAR30L 50 TO 75 W/BR30 50 TO 85 W/A19 25 TO 100 W/A21 100 TO 150 W LAMP TYPE
FLAT BACK CYLINDER STYLE
ARCHITRAK[R] BRAND
AKT MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL
5 INCH DIA X 6-7/8 INCH L SIZE
BAKED ENAMEL BLACK FINISH
9-1/2 INCH MAX. EXTENSION
CSA APPROVAL
PAR38 45 TO 150 W/BR40 75 TO 150 W/PAR30L 50 TO 75 W/BR30 50 TO 85 W/A19 25 TO 100 W/A21 100 TO 150 W LAMP TYPE
FLAT BACK CYLINDER STYLE
ARCHITRAK[R] BRAND
AKT MODEL
DIE-CAST ALUMINUM MATERIAL
5 INCH DIA X 6-7/8 INCH L SIZE
BAKED ENAMEL BLACK FINISH
9-1/2 INCH MAX. EXTENSION
CSA APPROVAL
PAR38 45 TO 150 W/BR40 75 TO 150 W/PAR30L 50 TO 75 W/BR30 50 TO 85 W/A19 25 TO 100 W/A21 100 TO 150 W LAMP TYPE
FLAT BACK CYLINDER STYLE
ARCHITRAK[R] BRAND
AKT MODEL
DIE-CAST ALUMINUM MATERIAL
5 INCH DIA X 6-7/8 INCH L SIZE
BAKED ENAMEL BLACK FINISH
9-1/2 INCH MAX. EXTENSION
CSA APPROVAL
PAR38 45 TO 150 W/BR40 75 TO 150 W/PAR30L 50 TO 75 W/BR30 50 TO 85 W/A19 25 TO 100 W/A21 100 TO 150 W LAMP TYPE