Hubbell Lighting, Inc. Recessed Ceiling Troffer JT824-232G-FSA12125-E120

Description
PHOSPHATE TREATED BAKED WHITE ENAMEL PAINTED FINISH 24 INCH 3-1/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 0 LAMP INCLUDED 32T8 LAMP TYPE 32 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE #12 PATTERN 0.125 INCH THK ACRYLIC LENS TYPE FLUSH WHITE STEEL DOOR GRID TRIM TYPE HUBBELL[R] BRAND APPROVAL UL 1598 JT8 MODEL
Datasheet
Description
PHOSPHATE TREATED BAKED WHITE ENAMEL PAINTED FINISH 24 INCH 3-1/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 0 LAMP INCLUDED 32T8 LAMP TYPE 32 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE #12 PATTERN 0.125 INCH THK ACRYLIC LENS TYPE FLUSH WHITE STEEL DOOR GRID TRIM TYPE HUBBELL[R] BRAND APPROVAL UL 1598 JT8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Ceiling Troffer - JT824-232G-FSA12125-E120 - Hubbell Lighting, Inc.
Greenville, SC, USA
Recessed Ceiling Troffer
JT824-232G-FSA12125-E120
Recessed Ceiling Troffer JT824-232G-FSA12125-E120
PHOSPHATE TREATED BAKED WHITE ENAMEL PAINTED FINISH 24 INCH 3-1/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 0 LAMP INCLUDED 32T8 LAMP TYPE 32 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE #12 PATTERN 0.125 INCH THK ACRYLIC LENS TYPE FLUSH WHITE STEEL DOOR GRID TRIM TYPE HUBBELL[R] BRAND APPROVAL UL 1598 JT8 MODEL
  • PHOSPHATE TREATED BAKED WHITE ENAMEL PAINTED FINISH
  • 24 INCH
  • 3-1/8 INCH
  • 4 FT LAMP LENGTH
  • 4 FT NOMINAL LENGTH
  • 2 FT NOMINAL WIDTH
  • ELECTRONIC BALLAST TYPE
  • 2 LAMP(S)
  • 0 LAMP INCLUDED
  • 32T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • 120 V LAMP/BALLAST VOLTAGE
  • #12 PATTERN 0.125 INCH THK ACRYLIC LENS TYPE
  • FLUSH WHITE STEEL DOOR
  • GRID TRIM TYPE
  • HUBBELL[R] BRAND
  • APPROVAL UL 1598
  • JT8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number JT824-232G-FSA12125-E120
Product Name Recessed Ceiling Troffer
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details