Hubbell Lighting, Inc. Low Voltage Track Head AKTSU WH

Description
DIE-CAST EXTRUDED ALUMINUM MATERIAL 1-1/2 INCH DIA X 2 INCH L SIZE BAKED ENAMEL WHITE FINISH 6-1/2 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL MR16 20 TO 75 W LAMP TYPE UNIVERSAL STYLE INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE ARCHITRAK[R], SIGNOS[R] BRAND AKT MODEL
Datasheet
Description
DIE-CAST EXTRUDED ALUMINUM MATERIAL 1-1/2 INCH DIA X 2 INCH L SIZE BAKED ENAMEL WHITE FINISH 6-1/2 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL MR16 20 TO 75 W LAMP TYPE UNIVERSAL STYLE INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE ARCHITRAK[R], SIGNOS[R] BRAND AKT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - AKTSU WH - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Track Head
AKTSU WH
Low Voltage Track Head AKTSU WH
DIE-CAST EXTRUDED ALUMINUM MATERIAL 1-1/2 INCH DIA X 2 INCH L SIZE BAKED ENAMEL WHITE FINISH 6-1/2 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL MR16 20 TO 75 W LAMP TYPE UNIVERSAL STYLE INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE ARCHITRAK[R], SIGNOS[R] BRAND AKT MODEL
  • DIE-CAST EXTRUDED ALUMINUM MATERIAL
  • 1-1/2 INCH DIA X 2 INCH L SIZE
  • BAKED ENAMEL WHITE FINISH
  • 6-1/2 INCH MAX. EXTENSION
  • CSA (CANADA AND US) APPROVAL
  • MR16 20 TO 75 W LAMP TYPE
  • UNIVERSAL STYLE
  • INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE
  • ARCHITRAK[R], SIGNOS[R] BRAND
  • AKT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AKTSU WH
Product Name Low Voltage Track Head
Lighting Fixture Dimensions 1-1/2 Inch Dia x 2 Inch L
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details