Hubbell Lighting, Inc. Low Voltage Track Head AKTGM16 BL

Description
DIE-CAST EXTRUDED ALUMINUM MATERIAL 3-1/2 INCH DIA SIZE BAKED ENAMEL BLACK FINISH 6-1/2 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL MR16 20 TO 75 W LAMP TYPE GIMBAL STYLE INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE ARCHITRAK[R] BRAND AKT MODEL
Datasheet
Description
DIE-CAST EXTRUDED ALUMINUM MATERIAL 3-1/2 INCH DIA SIZE BAKED ENAMEL BLACK FINISH 6-1/2 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL MR16 20 TO 75 W LAMP TYPE GIMBAL STYLE INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE ARCHITRAK[R] BRAND AKT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - AKTGM16 BL - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Track Head
AKTGM16 BL
Low Voltage Track Head AKTGM16 BL
DIE-CAST EXTRUDED ALUMINUM MATERIAL 3-1/2 INCH DIA SIZE BAKED ENAMEL BLACK FINISH 6-1/2 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL MR16 20 TO 75 W LAMP TYPE GIMBAL STYLE INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE ARCHITRAK[R] BRAND AKT MODEL
  • DIE-CAST EXTRUDED ALUMINUM MATERIAL
  • 3-1/2 INCH DIA SIZE
  • BAKED ENAMEL BLACK FINISH
  • 6-1/2 INCH MAX. EXTENSION
  • CSA (CANADA AND US) APPROVAL
  • MR16 20 TO 75 W LAMP TYPE
  • GIMBAL STYLE
  • INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE
  • ARCHITRAK[R] BRAND
  • AKT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AKTGM16 BL
Product Name Low Voltage Track Head
Lighting Fixture Dimensions 3-1/2 Inch Dia
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Incandescent Recessed Housing - H4 - Hubbell Lighting, Inc.
Specs
Application Commercial
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Incandescent
View Details