HEAVY GAUGE FORMED STEEL MATERIAL
5-5/8 INCH DIA X 8 INCH L SIZE
BAKED ENAMEL BLACK FINISH
10-7/8 INCH MAX. EXTENSION
CSA APPROVAL
PAR30L 50 TO 75 W/BR30 50 TO 85 W/PAR38 45 TO 250 W/BR40 75 TO 300 W LAMP TYPE
FLAT BACK CYLINDER STYLE
BLACK BAFFLE TYPE
ARCHITRAK[R] BRAND
AKTF MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
HEAVY GAUGE FORMED STEEL MATERIAL
5-5/8 INCH DIA X 8 INCH L SIZE
BAKED ENAMEL BLACK FINISH
10-7/8 INCH MAX. EXTENSION
CSA APPROVAL
PAR30L 50 TO 75 W/BR30 50 TO 85 W/PAR38 45 TO 250 W/BR40 75 TO 300 W LAMP TYPE
FLAT BACK CYLINDER STYLE
BLACK BAFFLE TYPE
ARCHITRAK[R] BRAND
AKTF MODEL
HEAVY GAUGE FORMED STEEL MATERIAL
5-5/8 INCH DIA X 8 INCH L SIZE
BAKED ENAMEL BLACK FINISH
10-7/8 INCH MAX. EXTENSION
CSA APPROVAL
PAR30L 50 TO 75 W/BR30 50 TO 85 W/PAR38 45 TO 250 W/BR40 75 TO 300 W LAMP TYPE
FLAT BACK CYLINDER STYLE
BLACK BAFFLE TYPE
ARCHITRAK[R] BRAND
AKTF MODEL
HEAVY GAUGE FORMED STEEL MATERIAL
5-5/8 INCH DIA X 8 INCH L SIZE
BAKED ENAMEL BLACK FINISH
10-7/8 INCH MAX. EXTENSION
CSA APPROVAL
PAR30L 50 TO 75 W/BR30 50 TO 85 W/PAR38 45 TO 250 W/BR40 75 TO 300 W LAMP TYPE