Hubbell Lighting, Inc. Remote Emergency Light Unit GNXSB0607

Description
SWIVEL, ROUND TYPE STAMPED ALUMINUM MATERIAL BLACK FINISH PAR36 SEALED BEAM INCANDESCENT LAMP TYPE 7.2 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) HEAD MATERIAL MOISTURE RESISTANT THERMOPLASTIC INCLUDES ROUND MOUNTING PLATE GNX MODEL
Datasheet
Description
SWIVEL, ROUND TYPE STAMPED ALUMINUM MATERIAL BLACK FINISH PAR36 SEALED BEAM INCANDESCENT LAMP TYPE 7.2 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) HEAD MATERIAL MOISTURE RESISTANT THERMOPLASTIC INCLUDES ROUND MOUNTING PLATE GNX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - GNXSB0607 - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
GNXSB0607
Remote Emergency Light Unit GNXSB0607
SWIVEL, ROUND TYPE STAMPED ALUMINUM MATERIAL BLACK FINISH PAR36 SEALED BEAM INCANDESCENT LAMP TYPE 7.2 W LAMP WATTAGE 6 V LAMP VOLTAGE 1 LAMP HEAD(S) HEAD MATERIAL MOISTURE RESISTANT THERMOPLASTIC INCLUDES ROUND MOUNTING PLATE GNX MODEL
  • SWIVEL, ROUND TYPE
  • STAMPED ALUMINUM MATERIAL
  • BLACK FINISH
  • PAR36 SEALED BEAM INCANDESCENT LAMP TYPE
  • 7.2 W LAMP WATTAGE
  • 6 V LAMP VOLTAGE
  • 1 LAMP HEAD(S)
  • HEAD MATERIAL MOISTURE RESISTANT THERMOPLASTIC INCLUDES ROUND MOUNTING PLATE
  • GNX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number GNXSB0607
Product Name Remote Emergency Light Unit
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
High/Low Bay Fixture - BL-400W8-AL-WH - Hubbell Lighting, Inc.
Specs
Features Ballast Included
Wattage 400 watts
View Details