Hubbell Lighting, Inc. Incandescent Track Head AKTFCP20 BL

Description
HEAVY GAUGE FORMED STEEL MATERIAL 3-1/2 INCH DIA X 6-1/8 INCH L SIZE BAKED ENAMEL BLACK FINISH 6-7/8 INCH MAX. EXTENSION CSA APPROVAL PAR16 45 TO 60 W/PAR20 20 TO 50 W/R20 30 TO 60 W LAMP TYPE FLAT BACK CYLINDER STYLE BLACK BAFFLE TYPE ARCHITRAK[R] BRAND AKTF MODEL
Datasheet
Description
HEAVY GAUGE FORMED STEEL MATERIAL 3-1/2 INCH DIA X 6-1/8 INCH L SIZE BAKED ENAMEL BLACK FINISH 6-7/8 INCH MAX. EXTENSION CSA APPROVAL PAR16 45 TO 60 W/PAR20 20 TO 50 W/R20 30 TO 60 W LAMP TYPE FLAT BACK CYLINDER STYLE BLACK BAFFLE TYPE ARCHITRAK[R] BRAND AKTF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Track Head - AKTFCP20 BL - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Track Head
AKTFCP20 BL
Incandescent Track Head AKTFCP20 BL
HEAVY GAUGE FORMED STEEL MATERIAL 3-1/2 INCH DIA X 6-1/8 INCH L SIZE BAKED ENAMEL BLACK FINISH 6-7/8 INCH MAX. EXTENSION CSA APPROVAL PAR16 45 TO 60 W/PAR20 20 TO 50 W/R20 30 TO 60 W LAMP TYPE FLAT BACK CYLINDER STYLE BLACK BAFFLE TYPE ARCHITRAK[R] BRAND AKTF MODEL
  • HEAVY GAUGE FORMED STEEL MATERIAL
  • 3-1/2 INCH DIA X 6-1/8 INCH L SIZE
  • BAKED ENAMEL BLACK FINISH
  • 6-7/8 INCH MAX. EXTENSION
  • CSA APPROVAL
  • PAR16 45 TO 60 W/PAR20 20 TO 50 W/R20 30 TO 60 W LAMP TYPE
  • FLAT BACK CYLINDER STYLE
  • BLACK BAFFLE TYPE
  • ARCHITRAK[R] BRAND
  • AKTF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AKTFCP20 BL
Product Name Incandescent Track Head
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details