Hubbell Wiring Device-Kellems Incandescent Lampholder 9880

Description
2.31 INCH DIA X 1.53 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; SURFACE MOUNTING; PORCELAIN BODY MATERIAL; 2-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet
Description
2.31 INCH DIA X 1.53 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; SURFACE MOUNTING; PORCELAIN BODY MATERIAL; 2-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 9880 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
9880
Incandescent Lampholder 9880
2.31 INCH DIA X 1.53 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; SURFACE MOUNTING; PORCELAIN BODY MATERIAL; 2-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; WHITE BODY COLOR

2.31 INCH DIA X 1.53 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; SURFACE MOUNTING; PORCELAIN BODY MATERIAL; 2-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 9880
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2231509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Fluorescent Lampholder - 390-1W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 600 volts
View Details