Hubbell Wiring Device-Kellems Fluorescent Lampholder 390-1W

Description
4.5 INCH DIA X 0.75 INCH W X 2.37 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; MEDIUM BIPIN LAMP BASE; WHITE BODY COLOR; LENGTH 1.44 INCH
Datasheet
Description
4.5 INCH DIA X 0.75 INCH W X 2.37 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; MEDIUM BIPIN LAMP BASE; WHITE BODY COLOR; LENGTH 1.44 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 390-1W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Fluorescent Lampholder
390-1W
Fluorescent Lampholder 390-1W
4.5 INCH DIA X 0.75 INCH W X 2.37 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; MEDIUM BIPIN LAMP BASE; WHITE BODY COLOR; LENGTH 1.44 INCH

4.5 INCH DIA X 0.75 INCH W X 2.37 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; MEDIUM BIPIN LAMP BASE; WHITE BODY COLOR; LENGTH 1.44 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 390-1W
Product Name Fluorescent Lampholder
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1700866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 8601 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MOGUL
Maximum Voltage 250 volts
View Details