Hubbell Wiring Device-Kellems Incandescent Lampholder 9814

Description
250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; TWO PIECE, RING TYPE CONSTRUCTION; 250 W LAMP WATTAGE; SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; LEGRAND. BRAND; INCLUDES GASKET
Datasheet
Description
250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; TWO PIECE, RING TYPE CONSTRUCTION; 250 W LAMP WATTAGE; SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; LEGRAND. BRAND; INCLUDES GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 9814 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
9814
Incandescent Lampholder 9814
250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; TWO PIECE, RING TYPE CONSTRUCTION; 250 W LAMP WATTAGE; SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; LEGRAND. BRAND; INCLUDES GASKET

250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; TWO PIECE, RING TYPE CONSTRUCTION; 250 W LAMP WATTAGE; SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; LEGRAND. BRAND; INCLUDES GASKET

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 9814
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 1699745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 7090-M - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
View Details