Hubbell Wiring Device-Kellems Fluorescent Lampholder 466

Description
PEDESTAL TYPE; 2.75 INCH DIA X 1.43 INCH W X 2.31 INCH H SIZE; UL APPROVAL; 1000 V VOLTAGE RATING; T6/T8/T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR
Datasheet
Description
PEDESTAL TYPE; 2.75 INCH DIA X 1.43 INCH W X 2.31 INCH H SIZE; UL APPROVAL; 1000 V VOLTAGE RATING; T6/T8/T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 466 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Fluorescent Lampholder
466
Fluorescent Lampholder 466
PEDESTAL TYPE; 2.75 INCH DIA X 1.43 INCH W X 2.31 INCH H SIZE; UL APPROVAL; 1000 V VOLTAGE RATING; T6/T8/T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR

PEDESTAL TYPE; 2.75 INCH DIA X 1.43 INCH W X 2.31 INCH H SIZE; UL APPROVAL; 1000 V VOLTAGE RATING; T6/T8/T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 466
Product Name Fluorescent Lampholder
Lamp Base Holder Type PLUNGER, RECESSED DOUBLE CONTACT
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 206033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 2891268 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Ivory - 6503 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 2152 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Maximum Voltage 120 volts
View Details