Hubbell Incorporated Decorator AC Switch 9801AL

Description
STANDARD ROCKER TYPE 1.48 INCH W X 3.81 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE UL 20, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND
Datasheet
Description
STANDARD ROCKER TYPE 1.48 INCH W X 3.81 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE UL 20, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - 9801AL - Hubbell Incorporated
Orange, CT, USA
Decorator AC Switch
9801AL
Decorator AC Switch 9801AL
STANDARD ROCKER TYPE 1.48 INCH W X 3.81 INCH H SIZE BROWN COLOR SINGLE POLE OPERATION TYPE UL 20, CSA, NOM APPROVAL INDUSTRIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING 0 WALL PLATE INCLUDED BRYANT[R] BRAND
  • STANDARD ROCKER TYPE
  • 1.48 INCH W X 3.81 INCH H SIZE
  • BROWN COLOR
  • SINGLE POLE OPERATION TYPE
  • UL 20, CSA, NOM APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number 9801AL
Product Name Decorator AC Switch
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2651542 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Water-Resistant DMX Driver RGB LED - 12/24VDC 4A - LC-LN-DMX-WP - ECO Light LED
Specs
Lamp Type LED Lamps
Voltage 24 VDC
View Details
Standard AC Switch - CS120BLK - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Commercial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details