Hubbell Incorporated Standard AC Switch CS120BLK

Description
TOGGLE TYPE NYLON TOGGLE MATERIAL BLACK HANDLE COLOR SINGLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING SIDE WIRING 0 WALL PLATE INCLUDED BRYANT. BRAND APPLICABLE STANDARD NEMA WD-1 CS MODEL
Datasheet
Description
TOGGLE TYPE NYLON TOGGLE MATERIAL BLACK HANDLE COLOR SINGLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING SIDE WIRING 0 WALL PLATE INCLUDED BRYANT. BRAND APPLICABLE STANDARD NEMA WD-1 CS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS120BLK - Hubbell Incorporated
Orange, CT, USA
Standard AC Switch
CS120BLK
Standard AC Switch CS120BLK
TOGGLE TYPE NYLON TOGGLE MATERIAL BLACK HANDLE COLOR SINGLE POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL APPLICATION 120 TO 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 V, 2 HP AT 240 V POWER RATING SIDE WIRING 0 WALL PLATE INCLUDED BRYANT. BRAND APPLICABLE STANDARD NEMA WD-1 CS MODEL
  • TOGGLE TYPE
  • NYLON TOGGLE MATERIAL
  • BLACK HANDLE COLOR
  • SINGLE POLE OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL APPLICATION
  • 120 TO 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 V, 2 HP AT 240 V POWER RATING
  • SIDE WIRING
  • 0 WALL PLATE INCLUDED
  • BRYANT. BRAND
  • APPLICABLE STANDARD NEMA WD-1
  • CS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number CS120BLK
Product Name Standard AC Switch
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 2067699 - RS Components, Ltd.
Specs
Controller Type Detector
Voltage 240 v
Mounting Wall/Ceiling
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Standard AC Switch - 4903BLK - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details