Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim 8CFH

Description
SEMI-DIFFUSE REFLECTOR TYPE 9 INCH DIA X 7 INCH H SIZE CLEAR ALZAK REFLECTOR FINISH LF8CFH SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD AND TWIN TUBE FLUORESCENT LAMP TYPE LITEFRAME[TM] BRAND 8C MODEL
Datasheet
Description
SEMI-DIFFUSE REFLECTOR TYPE 9 INCH DIA X 7 INCH H SIZE CLEAR ALZAK REFLECTOR FINISH LF8CFH SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD AND TWIN TUBE FLUORESCENT LAMP TYPE LITEFRAME[TM] BRAND 8C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 8CFH - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
8CFH
Incandescent/Fluorescent/HID Recessed Trim 8CFH
SEMI-DIFFUSE REFLECTOR TYPE 9 INCH DIA X 7 INCH H SIZE CLEAR ALZAK REFLECTOR FINISH LF8CFH SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD AND TWIN TUBE FLUORESCENT LAMP TYPE LITEFRAME[TM] BRAND 8C MODEL
  • SEMI-DIFFUSE REFLECTOR TYPE
  • 9 INCH DIA X 7 INCH H SIZE
  • CLEAR ALZAK REFLECTOR FINISH
  • LF8CFH SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • QUAD AND TWIN TUBE FLUORESCENT LAMP TYPE
  • LITEFRAME[TM] BRAND
  • 8C MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 8CFH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Voltage Track Head - AKTGM16 WH - Hubbell Lighting, Inc.
Specs
Lighting Fixture Dimensions 3-1/2 Inch Dia
View Details