Hubbell Lighting, Inc. Low Voltage Track Head AKTGM16 WH

Description
DIE-CAST EXTRUDED ALUMINUM MATERIAL 3-1/2 INCH DIA SIZE BAKED ENAMEL WHITE FINISH 6-1/2 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL MR16 20 TO 75 W LAMP TYPE GIMBAL STYLE INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE ARCHITRAK[R] BRAND AKT MODEL
Datasheet
Description
DIE-CAST EXTRUDED ALUMINUM MATERIAL 3-1/2 INCH DIA SIZE BAKED ENAMEL WHITE FINISH 6-1/2 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL MR16 20 TO 75 W LAMP TYPE GIMBAL STYLE INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE ARCHITRAK[R] BRAND AKT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - AKTGM16 WH - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Track Head
AKTGM16 WH
Low Voltage Track Head AKTGM16 WH
DIE-CAST EXTRUDED ALUMINUM MATERIAL 3-1/2 INCH DIA SIZE BAKED ENAMEL WHITE FINISH 6-1/2 INCH MAX. EXTENSION CSA (CANADA AND US) APPROVAL MR16 20 TO 75 W LAMP TYPE GIMBAL STYLE INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE ARCHITRAK[R] BRAND AKT MODEL
  • DIE-CAST EXTRUDED ALUMINUM MATERIAL
  • 3-1/2 INCH DIA SIZE
  • BAKED ENAMEL WHITE FINISH
  • 6-1/2 INCH MAX. EXTENSION
  • CSA (CANADA AND US) APPROVAL
  • MR16 20 TO 75 W LAMP TYPE
  • GIMBAL STYLE
  • INTEGRAL 12 V ELECTRONIC TRANSFORMER TYPE
  • ARCHITRAK[R] BRAND
  • AKT MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number AKTGM16 WH
Product Name Low Voltage Track Head
Lighting Fixture Dimensions 3-1/2 Inch Dia
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details