Hubbell Wiring Device-Kellems Incandescent Lampholder 267

Description
TEMPORARY LIGHTING TYPE; 1.44 INCH D X 2 INCH H SIZE; UL APPROVAL; 125 V VOLTAGE RATING; WIRE HOOK MOUNTING; 2-PIECE, PIN TYPE CONSTRUCTION; 75 W LAMP WATTAGE; KEYLESS OPERATOR TYPE; CANDELABRA LAMP BASE; BROWN BODY COLOR; APPLICATION STANDARD NEMA WD-1/W
Datasheet
Description
TEMPORARY LIGHTING TYPE; 1.44 INCH D X 2 INCH H SIZE; UL APPROVAL; 125 V VOLTAGE RATING; WIRE HOOK MOUNTING; 2-PIECE, PIN TYPE CONSTRUCTION; 75 W LAMP WATTAGE; KEYLESS OPERATOR TYPE; CANDELABRA LAMP BASE; BROWN BODY COLOR; APPLICATION STANDARD NEMA WD-1/W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 267 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
267
Incandescent Lampholder 267
TEMPORARY LIGHTING TYPE; 1.44 INCH D X 2 INCH H SIZE; UL APPROVAL; 125 V VOLTAGE RATING; WIRE HOOK MOUNTING; 2-PIECE, PIN TYPE CONSTRUCTION; 75 W LAMP WATTAGE; KEYLESS OPERATOR TYPE; CANDELABRA LAMP BASE; BROWN BODY COLOR; APPLICATION STANDARD NEMA WD-1/W

TEMPORARY LIGHTING TYPE; 1.44 INCH D X 2 INCH H SIZE; UL APPROVAL; 125 V VOLTAGE RATING; WIRE HOOK MOUNTING; 2-PIECE, PIN TYPE CONSTRUCTION; 75 W LAMP WATTAGE; KEYLESS OPERATOR TYPE; CANDELABRA LAMP BASE; BROWN BODY COLOR; APPLICATION STANDARD NEMA WD-1/W

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 267
Product Name Incandescent Lampholder
Lamp Base Holder Type CANDELABRA
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
LED Holders - 1711997 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 561943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Incandescent Lampholder - 9814 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
View Details