Hubbell Wiring Device-Kellems Incandescent Lampholder 8601

Description
1.75 INCH DIA X 4.25 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING; PORCELAIN BODY MATERIAL; 750 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; 2 CIRCUIT(S); MOGUL LAMP BASE; WHITE BODY COLOR
Datasheet
Description
1.75 INCH DIA X 4.25 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING; PORCELAIN BODY MATERIAL; 750 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; 2 CIRCUIT(S); MOGUL LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8601 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
8601
Incandescent Lampholder 8601
1.75 INCH DIA X 4.25 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING; PORCELAIN BODY MATERIAL; 750 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; 2 CIRCUIT(S); MOGUL LAMP BASE; WHITE BODY COLOR

1.75 INCH DIA X 4.25 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING; PORCELAIN BODY MATERIAL; 750 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; 2 CIRCUIT(S); MOGUL LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 8601
Product Name Incandescent Lampholder
Lamp Base Holder Type MOGUL
Unlock Full Specs
to access all available technical data

Similar Products

Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1712013 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 206032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Fluorescent Lampholder - 464 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type PLUNGER, RECESSED DOUBLE CONTACT
Maximum Voltage 600 volts
View Details