12 3/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
PAR38 LAMP TYPE
250 W LAMP WATTAGE
NON INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED JUNCTION BOX TYPE
7 7/16 INCH CEILING OPENING SIZE
PRESCOLITE[R] BRAND
Hubbell Lighting, Inc.
Done
Description
12 3/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
PAR38 LAMP TYPE
250 W LAMP WATTAGE
NON INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED JUNCTION BOX TYPE
7 7/16 INCH CEILING OPENING SIZE
PRESCOLITE[R] BRAND
12 3/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
PAR38 LAMP TYPE
250 W LAMP WATTAGE
NON INSULATED CEILING TYPE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED JUNCTION BOX TYPE
7 7/16 INCH CEILING OPENING SIZE
PRESCOLITE[R] BRAND