Hubbell Lighting, Inc.Low Voltage Track HeadAKTUP WH
Description
DIE-CAST ALUMINUM MATERIAL
3-15/16 INCH L SIZE
BAKED ENAMEL WHITE FINISH
5-1/8 INCH MAX. EXTENSION
CSA APPROVAL
PAR/R/BR300 W LAMP TYPE
FLAT BACK CYLINDER STYLE
ARCHITRAK[R] BRAND
AKT MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL
3-15/16 INCH L SIZE
BAKED ENAMEL WHITE FINISH
5-1/8 INCH MAX. EXTENSION
CSA APPROVAL
PAR/R/BR300 W LAMP TYPE
FLAT BACK CYLINDER STYLE
ARCHITRAK[R] BRAND
AKT MODEL
DIE-CAST ALUMINUM MATERIAL
3-15/16 INCH L SIZE
BAKED ENAMEL WHITE FINISH
5-1/8 INCH MAX. EXTENSION
CSA APPROVAL
PAR/R/BR300 W LAMP TYPE
FLAT BACK CYLINDER STYLE
ARCHITRAK[R] BRAND
AKT MODEL