Hubbell Wiring Device-Kellems Incandescent Lampholder 8002-M

Description
ELECTROLIER, INTERIOR TYPE; 5.5 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS BUSHING WITH SET SCREW MOUNTING; METAL SHELL BODY MATERIAL; 660 W LAMP WATTAGE; PULL CHAIN OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; USED ON 199
Datasheet
Description
ELECTROLIER, INTERIOR TYPE; 5.5 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS BUSHING WITH SET SCREW MOUNTING; METAL SHELL BODY MATERIAL; 660 W LAMP WATTAGE; PULL CHAIN OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; USED ON 199
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8002-M - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
8002-M
Incandescent Lampholder 8002-M
ELECTROLIER, INTERIOR TYPE; 5.5 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS BUSHING WITH SET SCREW MOUNTING; METAL SHELL BODY MATERIAL; 660 W LAMP WATTAGE; PULL CHAIN OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; USED ON 199

ELECTROLIER, INTERIOR TYPE; 5.5 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS BUSHING WITH SET SCREW MOUNTING; METAL SHELL BODY MATERIAL; 660 W LAMP WATTAGE; PULL CHAIN OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; USED ON 199

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 8002-M
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
LED Holders - 1713167 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 205928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Incandescent Lampholder - 2152 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Maximum Voltage 120 volts
View Details