Hubbell Wiring Device-Kellems Incandescent Lampholder 7090-PG

Description
2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet
Description
2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 7090-PG - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
7090-PG
Incandescent Lampholder 7090-PG
2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; APPLICATION STANDARD NEMA WD-1/WD-6

2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; APPLICATION STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 7090-PG
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1136144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2891268 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 6098-PG - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
View Details