Hubbell Wiring Device-Kellems Incandescent Lampholder with Outlet 1406-I

Description
UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 250 W WATTAGE; PULL CHAIN OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; IVORY HOUSING COLOR
Datasheet
Description
UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 250 W WATTAGE; PULL CHAIN OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; IVORY HOUSING COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder with Outlet - 1406-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder with Outlet
1406-I
Incandescent Lampholder with Outlet 1406-I
UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 250 W WATTAGE; PULL CHAIN OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; IVORY HOUSING COLOR

UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 250 W WATTAGE; PULL CHAIN OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; IVORY HOUSING COLOR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 1406-I
Product Name Incandescent Lampholder with Outlet
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Socket Adapter, Medium Base Black - 6507 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 171073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Outdoor Lampholder - PAR1-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type Medium
View Details