Hubbell Wiring Device-Kellems Incandescent Lampholder with Outlet 1406

Description
UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 250 W WATTAGE; PULL CHAIN OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; BLACK HOUSING COLOR; DESPARD[R] BRAND
Datasheet
Description
UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 250 W WATTAGE; PULL CHAIN OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; BLACK HOUSING COLOR; DESPARD[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder with Outlet - 1406 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder with Outlet
1406
Incandescent Lampholder with Outlet 1406
UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 250 W WATTAGE; PULL CHAIN OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; BLACK HOUSING COLOR; DESPARD[R] BRAND

UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 250 W WATTAGE; PULL CHAIN OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; BLACK HOUSING COLOR; DESPARD[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 1406
Product Name Incandescent Lampholder with Outlet
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 2881947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1712013 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
Outdoor Lampholder - PAR1-BR - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type Medium
View Details