Hubbell Wiring Device-Kellems Fluorescent Lampholder 623

Description
1.37 INCH DIA X 1.88 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SNAP-IN MOUNTING; HIGH OUTPUT FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PLUNGER LAMP BASE; WHITE BODY COLOR
Datasheet
Description
1.37 INCH DIA X 1.88 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SNAP-IN MOUNTING; HIGH OUTPUT FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PLUNGER LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 623 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Fluorescent Lampholder
623
Fluorescent Lampholder 623
1.37 INCH DIA X 1.88 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SNAP-IN MOUNTING; HIGH OUTPUT FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PLUNGER LAMP BASE; WHITE BODY COLOR

1.37 INCH DIA X 1.88 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SNAP-IN MOUNTING; HIGH OUTPUT FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PLUNGER LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 623
Product Name Fluorescent Lampholder
Lamp Base Holder Type PLUNGER
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1699743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1711997 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder with Pull Chain, Medium Base White - 6514 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 8678 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MOGUL
Maximum Voltage 600 volts
View Details