Hubbell Wiring Device-Kellems Incandescent Lampholder 8052CC10

Description
FIXTURE TYPE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; BRACKET MOUNTING; PORCELAIN BODY MATERIAL; ONE PIECE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; WHITE BODY COLOR; LEGRAND[R] BRAND
Datasheet
Description
FIXTURE TYPE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; BRACKET MOUNTING; PORCELAIN BODY MATERIAL; ONE PIECE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; WHITE BODY COLOR; LEGRAND[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8052CC10 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
8052CC10
Incandescent Lampholder 8052CC10
FIXTURE TYPE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; BRACKET MOUNTING; PORCELAIN BODY MATERIAL; ONE PIECE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; WHITE BODY COLOR; LEGRAND[R] BRAND

FIXTURE TYPE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; BRACKET MOUNTING; PORCELAIN BODY MATERIAL; ONE PIECE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; WHITE BODY COLOR; LEGRAND[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 8052CC10
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2231559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1711947 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder with Pull Chain and Outlet, Medium Base White - 6515 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 10045 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
View Details