Hubbell Incorporated Fluorescent Lampholder 610S

Description
1.65 INCH DIA X 1.07 INCH H SIZE UL, CSA APPROVAL 1000 V VOLTAGE RATING QUICK SNAP IN MOUNTING T6/T8/T12/T17 SLIMLINE FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE SPRING GRIP TERMINAL TYPE FIXED LAMP BASE BRYANT. BRAND 610 MODEL
Datasheet
Description
1.65 INCH DIA X 1.07 INCH H SIZE UL, CSA APPROVAL 1000 V VOLTAGE RATING QUICK SNAP IN MOUNTING T6/T8/T12/T17 SLIMLINE FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE SPRING GRIP TERMINAL TYPE FIXED LAMP BASE BRYANT. BRAND 610 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 610S - Hubbell Incorporated
Orange, CT, USA
Fluorescent Lampholder
610S
Fluorescent Lampholder 610S
1.65 INCH DIA X 1.07 INCH H SIZE UL, CSA APPROVAL 1000 V VOLTAGE RATING QUICK SNAP IN MOUNTING T6/T8/T12/T17 SLIMLINE FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE SPRING GRIP TERMINAL TYPE FIXED LAMP BASE BRYANT. BRAND 610 MODEL
  • 1.65 INCH DIA X 1.07 INCH H SIZE
  • UL, CSA APPROVAL
  • 1000 V VOLTAGE RATING
  • QUICK SNAP IN MOUNTING
  • T6/T8/T12/T17 SLIMLINE FLUORESCENT LAMP TYPE
  • 660 W LAMP WATTAGE
  • QUICK WIRE SPRING GRIP TERMINAL TYPE
  • FIXED LAMP BASE
  • BRYANT. BRAND
  • 610 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number 610S
Product Name Fluorescent Lampholder
Lamp Base Holder Type Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 6683291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1711947 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
Incandescent Lampholder - RL8516 - Hubbell Incorporated
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Terminal Leads
View Details