Hubbell Wiring Device-Kellems Incandescent Lampholder 61

Description
OUTLET BOX TYPE; 4.5 INCH DIA SIZE; UL APPROVAL; 125 V VOLTAGE RATING; 660 W LAMP WATTAGE; 2 INCH WIRE LEAD TERMINAL TYPE; MEDIUM LAMP BASE; BROWN BODY COLOR; NUMBER OF POLES 2; APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
OUTLET BOX TYPE; 4.5 INCH DIA SIZE; UL APPROVAL; 125 V VOLTAGE RATING; 660 W LAMP WATTAGE; 2 INCH WIRE LEAD TERMINAL TYPE; MEDIUM LAMP BASE; BROWN BODY COLOR; NUMBER OF POLES 2; APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 61 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
61
Incandescent Lampholder 61
OUTLET BOX TYPE; 4.5 INCH DIA SIZE; UL APPROVAL; 125 V VOLTAGE RATING; 660 W LAMP WATTAGE; 2 INCH WIRE LEAD TERMINAL TYPE; MEDIUM LAMP BASE; BROWN BODY COLOR; NUMBER OF POLES 2; APPLICABLE STANDARD NEMA WD1/WD6

OUTLET BOX TYPE; 4.5 INCH DIA SIZE; UL APPROVAL; 125 V VOLTAGE RATING; 660 W LAMP WATTAGE; 2 INCH WIRE LEAD TERMINAL TYPE; MEDIUM LAMP BASE; BROWN BODY COLOR; NUMBER OF POLES 2; APPLICABLE STANDARD NEMA WD1/WD6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 61
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2891268 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 2935920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details