Hubbell Wiring Device-Kellems Incandescent Lampholder 3152-8

Description
FIXTURE TYPE; 1.38 INCH DIA X 2 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS HICKEY MOUNTING; PORCELAIN BODY MATERIAL; PAN CONSTRUCTION; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; W
Datasheet
Description
FIXTURE TYPE; 1.38 INCH DIA X 2 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS HICKEY MOUNTING; PORCELAIN BODY MATERIAL; PAN CONSTRUCTION; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 3152-8 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
3152-8
Incandescent Lampholder 3152-8
FIXTURE TYPE; 1.38 INCH DIA X 2 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS HICKEY MOUNTING; PORCELAIN BODY MATERIAL; PAN CONSTRUCTION; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; W

FIXTURE TYPE; 1.38 INCH DIA X 2 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS HICKEY MOUNTING; PORCELAIN BODY MATERIAL; PAN CONSTRUCTION; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; W

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 3152-8
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2231486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2558955 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder with Pull Chain, Medium Base White - 6514 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 282 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
View Details