Hubbell Wiring Device-Kellems Incandescent Lampholder 6098-PG

Description
2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 660 W LAMP WATTAGE; PUSH THROUGH OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE
Datasheet
Description
2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 660 W LAMP WATTAGE; PUSH THROUGH OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 6098-PG - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
6098-PG
Incandescent Lampholder 6098-PG
2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 660 W LAMP WATTAGE; PUSH THROUGH OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE

2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 660 W LAMP WATTAGE; PUSH THROUGH OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 6098-PG
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 176104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Plug-in Socket Adapter, Medium Base Ivory - 6505 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 201 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 600 volts
Terminal Leads
View Details