Hubbell Wiring Device-Kellems Incandescent Lampholder 10085

Description
UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet
Description
UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 10085 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
10085
Incandescent Lampholder 10085
UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR

UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 10085
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 205929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1711903 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
Incandescent Lampholder - 276-WH - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
View Details