Hubbell Incorporated Fluorescent Lampholder 600S

Description
1.65 INCH DIA X 1.07 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING QUICK SNAP IN MOUNTING T6/T8/T12/T17 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE SPRING GRIP TERMINAL TYPE FIXED, MEDIUM BIPIN LAMP BASE BRYANT. BRAND 600 MODEL
Datasheet
Description
1.65 INCH DIA X 1.07 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING QUICK SNAP IN MOUNTING T6/T8/T12/T17 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE SPRING GRIP TERMINAL TYPE FIXED, MEDIUM BIPIN LAMP BASE BRYANT. BRAND 600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 600S - Hubbell Incorporated
Orange, CT, USA
Fluorescent Lampholder
600S
Fluorescent Lampholder 600S
1.65 INCH DIA X 1.07 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING QUICK SNAP IN MOUNTING T6/T8/T12/T17 LAMP TYPE 660 W LAMP WATTAGE QUICK WIRE SPRING GRIP TERMINAL TYPE FIXED, MEDIUM BIPIN LAMP BASE BRYANT. BRAND 600 MODEL
  • 1.65 INCH DIA X 1.07 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • QUICK SNAP IN MOUNTING
  • T6/T8/T12/T17 LAMP TYPE
  • 660 W LAMP WATTAGE
  • QUICK WIRE SPRING GRIP TERMINAL TYPE
  • FIXED, MEDIUM BIPIN LAMP BASE
  • BRYANT. BRAND
  • 600 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number 600S
Product Name Fluorescent Lampholder
Lamp Base Holder Type Edison Screw; BiPin; Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Indicator Lampholders - 811642 - RS Components, Ltd.
Specs
Lamp Base Holder Type Wedge; Wedge
View Details
LED Holders - 1711997 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - RL105 - Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details